Capital Lighting, Inc. LNG9011CHB Exterior -Post/Pier Head 375217

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Post Lantern UPC: 611728181959 Category: Outdoor Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Post Lantern UPC: 611728181959 Category: Outdoor Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LNG9011CHB Exterior -Post/Pier Head - 375217 - Capital Lighting, Inc.
Columbus, OH, USA
LNG9011CHB Exterior -Post/Pier Head
375217
LNG9011CHB Exterior -Post/Pier Head 375217
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Post Lantern UPC: 611728181959 Category: Outdoor Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chocolate Bronze
Weight: 9
Product Name: One Light Outdoor Post Lantern
UPC: 611728181959
Category: Outdoor
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375217
Product Name LNG9011CHB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details