Capital Lighting, Inc. MAF8407IR Exterior -Wall Mount 375213

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 11 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728180860 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 11 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728180860 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MAF8407IR Exterior -Wall Mount - 375213 - Capital Lighting, Inc.
Columbus, OH, USA
MAF8407IR Exterior -Wall Mount
375213
MAF8407IR Exterior -Wall Mount 375213
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 11 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728180860 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 11
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 8
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180860
Category: Outdoor
Glass: Clear Water Optic
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375213
Product Name MAF8407IR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details