Capital Lighting, Inc. MCDL8801PN Sconces-Pocket 375207

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 611728181331 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 611728181331 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCDL8801PN Sconces-Pocket - 375207 - Capital Lighting, Inc.
Columbus, OH, USA
MCDL8801PN Sconces-Pocket
375207
MCDL8801PN Sconces-Pocket 375207
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 611728181331 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Palladian Bronze
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728181331
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375207
Product Name MCDL8801PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details