Capital Lighting, Inc. MCRU1715HA Semi-Flush Mts.-Bowl Style 375203

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Hazel Bronze Weight: 21 Product Name: Three Light Semi Flush Mount UPC: 611728181843 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Hazel Bronze Weight: 21 Product Name: Three Light Semi Flush Mount UPC: 611728181843 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCRU1715HA Semi-Flush Mts.-Bowl Style - 375203 - Capital Lighting, Inc.
Columbus, OH, USA
MCRU1715HA Semi-Flush Mts.-Bowl Style
375203
MCRU1715HA Semi-Flush Mts.-Bowl Style 375203
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Hazel Bronze Weight: 21 Product Name: Three Light Semi Flush Mount UPC: 611728181843 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Weight: 21
Product Name: Three Light Semi Flush Mount
UPC: 611728181843
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375203
Product Name MCRU1715HA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details