Capital Lighting, Inc. FLC8603C Bathroom Fixtures-Three Lights 375088

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728181874 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728181874 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FLC8603C Bathroom Fixtures-Three Lights - 375088 - Capital Lighting, Inc.
Columbus, OH, USA
FLC8603C Bathroom Fixtures-Three Lights
375088
FLC8603C Bathroom Fixtures-Three Lights 375088
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728181874 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 611728181874
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375088
Product Name FLC8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details