Capital Lighting, Inc. EBN5005BN Large Chandeliers-Glass Shade 375087

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 611728182598 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 611728182598 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EBN5005BN Large Chandeliers-Glass Shade - 375087 - Capital Lighting, Inc.
Columbus, OH, USA
EBN5005BN Large Chandeliers-Glass Shade
375087
EBN5005BN Large Chandeliers-Glass Shade 375087
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 611728182598 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 60.50
Bulb
Type: G-9
Qty: 5
Wattage: 75
Finish: Brushed Nickel
Weight: 21
Product Name: Five Light Chandelier
UPC: 611728182598
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375087
Product Name EBN5005BN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details