Capital Lighting, Inc. EBN5009BN Mid. Chandeliers-Glass Up 375086

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 27.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Brushed Nickel Weight: 37 Product Name: Nine Light Chandelier UPC: 611728182628 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 27.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Brushed Nickel Weight: 37 Product Name: Nine Light Chandelier UPC: 611728182628 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EBN5009BN Mid. Chandeliers-Glass Up - 375086 - Capital Lighting, Inc.
Columbus, OH, USA
EBN5009BN Mid. Chandeliers-Glass Up
375086
EBN5009BN Mid. Chandeliers-Glass Up 375086
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 27.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Brushed Nickel Weight: 37 Product Name: Nine Light Chandelier UPC: 611728182628 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 27.50
Bulb
Type: G-9
Qty: 9
Wattage: 75
Finish: Brushed Nickel
Weight: 37
Product Name: Nine Light Chandelier
UPC: 611728182628
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375086
Product Name EBN5009BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details