Capital Lighting, Inc. EBN5009K Mid. Chandeliers-Glass Up 375083

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 27.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Brushed Nickel Weight: 37 Product Name: Nine Light Chandelier UPC: 611728182611 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 27.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Brushed Nickel Weight: 37 Product Name: Nine Light Chandelier UPC: 611728182611 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EBN5009K Mid. Chandeliers-Glass Up - 375083 - Capital Lighting, Inc.
Columbus, OH, USA
EBN5009K Mid. Chandeliers-Glass Up
375083
EBN5009K Mid. Chandeliers-Glass Up 375083
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 27.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Brushed Nickel Weight: 37 Product Name: Nine Light Chandelier UPC: 611728182611 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 27.50
Bulb
Type: G-9
Qty: 9
Wattage: 75
Finish: Brushed Nickel
Weight: 37
Product Name: Nine Light Chandelier
UPC: 611728182611
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375083
Product Name EBN5009K Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details