Capital Lighting, Inc. ERN8602IB Bathroom Fixtures-Two Lights 375081

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Imperial Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728180983 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Imperial Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728180983 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ERN8602IB Bathroom Fixtures-Two Lights - 375081 - Capital Lighting, Inc.
Columbus, OH, USA
ERN8602IB Bathroom Fixtures-Two Lights
375081
ERN8602IB Bathroom Fixtures-Two Lights 375081
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Imperial Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728180983 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Length 6.00
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Imperial Bronze
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 611728180983
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375081
Product Name ERN8602IB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details