Capital Lighting, Inc. PA002-31 Exterior -Post/Pier Head 375075

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 28 Product Name: One Light Commercial Outdoor UPC: 785247139873 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 28 Product Name: One Light Commercial Outdoor UPC: 785247139873 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
PA002-31 Exterior -Post/Pier Head - 375075 - Capital Lighting, Inc.
Columbus, OH, USA
PA002-31 Exterior -Post/Pier Head
375075
PA002-31 Exterior -Post/Pier Head 375075
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 28 Product Name: One Light Commercial Outdoor UPC: 785247139873 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 28
Product Name: One Light Commercial Outdoor
UPC: 785247139873
Category: Commercial Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375075
Product Name PA002-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details