Capital Lighting, Inc. PA001-31 Exterior -Post/Pier Head 375072

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 40 Product Name: One Light Commercial Outdoor UPC: 785247139866 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 40 Product Name: One Light Commercial Outdoor UPC: 785247139866 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
PA001-31 Exterior -Post/Pier Head - 375072 - Capital Lighting, Inc.
Columbus, OH, USA
PA001-31 Exterior -Post/Pier Head
375072
PA001-31 Exterior -Post/Pier Head 375072
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 40 Product Name: One Light Commercial Outdoor UPC: 785247139866 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 40
Product Name: One Light Commercial Outdoor
UPC: 785247139866
Category: Commercial Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375072
Product Name PA001-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details