Capital Lighting, Inc. ALZ5009PN Mid. Chandeliers-Glass Up 375065

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 78 Product Name: Nine Light Nine Light Chandelier UPC: 611728181195 Category: Chandelier Glass: Gradien Amber Mist Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 78 Product Name: Nine Light Nine Light Chandelier UPC: 611728181195 Category: Chandelier Glass: Gradien Amber Mist Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALZ5009PN Mid. Chandeliers-Glass Up - 375065 - Capital Lighting, Inc.
Columbus, OH, USA
ALZ5009PN Mid. Chandeliers-Glass Up
375065
ALZ5009PN Mid. Chandeliers-Glass Up 375065
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 78 Product Name: Nine Light Nine Light Chandelier UPC: 611728181195 Category: Chandelier Glass: Gradien Amber Mist Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 34.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Palladian Bronze
Weight: 78
Product Name: Nine Light Nine Light Chandelier
UPC: 611728181195
Category: Chandelier
Glass: Gradien Amber Mist
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375065
Product Name ALZ5009PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details