Capital Lighting, Inc. ALZ1507PN Mini Pendants-Rod 375063

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 50.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611727181225 Category: Mini Pendant Glass: Gradien Amber Mist Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 50.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611727181225 Category: Mini Pendant Glass: Gradien Amber Mist Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALZ1507PN Mini Pendants-Rod - 375063 - Capital Lighting, Inc.
Columbus, OH, USA
ALZ1507PN Mini Pendants-Rod
375063
ALZ1507PN Mini Pendants-Rod 375063
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 50.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611727181225 Category: Mini Pendant Glass: Gradien Amber Mist Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 50.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611727181225
Category: Mini Pendant
Glass: Gradien Amber Mist
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375063
Product Name ALZ1507PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details