Capital Lighting, Inc. ALZ2823PN Pendants-Bowl Style 375060

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Four Light Pendant UPC: 611728181201 Category: Pendant Glass: Gradien Amber Mist Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Four Light Pendant UPC: 611728181201 Category: Pendant Glass: Gradien Amber Mist Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALZ2823PN Pendants-Bowl Style - 375060 - Capital Lighting, Inc.
Columbus, OH, USA
ALZ2823PN Pendants-Bowl Style
375060
ALZ2823PN Pendants-Bowl Style 375060
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Four Light Pendant UPC: 611728181201 Category: Pendant Glass: Gradien Amber Mist Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 25
Product Name: Four Light Pendant
UPC: 611728181201
Category: Pendant
Glass: Gradien Amber Mist
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375060
Product Name ALZ2823PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details