Capital Lighting, Inc. DE9011K Exterior -Post/Pier Head 375059

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Three Light Outdoor Post Lantern UPC: 611728177136 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Three Light Outdoor Post Lantern UPC: 611728177136 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE9011K Exterior -Post/Pier Head - 375059 - Capital Lighting, Inc.
Columbus, OH, USA
DE9011K Exterior -Post/Pier Head
375059
DE9011K Exterior -Post/Pier Head 375059
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Three Light Outdoor Post Lantern UPC: 611728177136 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 20
Product Name: Three Light Outdoor Post Lantern
UPC: 611728177136
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375059
Product Name DE9011K Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details