Capital Lighting, Inc. DEN8508K Exterior -Wall Mount 375057

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 8 Bulb Qty: 1 Wattage: 6 Finish: Mystic Black Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728182444 Category: Outdoor Glass: Clear Seedy Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 8 Bulb Qty: 1 Wattage: 6 Finish: Mystic Black Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728182444 Category: Outdoor Glass: Clear Seedy Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DEN8508K Exterior -Wall Mount - 375057 - Capital Lighting, Inc.
Columbus, OH, USA
DEN8508K Exterior -Wall Mount
375057
DEN8508K Exterior -Wall Mount 375057
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 8 Bulb Qty: 1 Wattage: 6 Finish: Mystic Black Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728182444 Category: Outdoor Glass: Clear Seedy Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Extension: 8
Bulb
Qty: 1
Wattage: 6
Finish: Mystic Black
Weight: 6
Product Name: One Light Outdoor Wall Fixture
UPC: 611728182444
Category: Outdoor
Glass: Clear Seedy
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375057
Product Name DEN8508K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details