Capital Lighting, Inc. DRE8405IR Exterior -Wall Mount 375055

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728180822 Category: Outdoor Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728180822 Category: Outdoor Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DRE8405IR Exterior -Wall Mount - 375055 - Capital Lighting, Inc.
Columbus, OH, USA
DRE8405IR Exterior -Wall Mount
375055
DRE8405IR Exterior -Wall Mount 375055
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728180822 Category: Outdoor Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 5.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 6
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180822
Category: Outdoor
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375055
Product Name DRE8405IR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details