Capital Lighting, Inc. DEN8510K Exterior -Wall Mount 375054

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 10.56 Bulb Qty: 1 Wattage: 9 Finish: Mystic Black Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 611728182451 Category: Outdoor Glass: Clear Seedy Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 10.56 Bulb Qty: 1 Wattage: 9 Finish: Mystic Black Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 611728182451 Category: Outdoor Glass: Clear Seedy Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DEN8510K Exterior -Wall Mount - 375054 - Capital Lighting, Inc.
Columbus, OH, USA
DEN8510K Exterior -Wall Mount
375054
DEN8510K Exterior -Wall Mount 375054
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 10.56 Bulb Qty: 1 Wattage: 9 Finish: Mystic Black Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 611728182451 Category: Outdoor Glass: Clear Seedy Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 10.56
Bulb
Qty: 1
Wattage: 9
Finish: Mystic Black
Weight: 9
Product Name: One Light Outdoor Wall Fixture
UPC: 611728182451
Category: Outdoor
Glass: Clear Seedy
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375054
Product Name DEN8510K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details