Capital Lighting, Inc. DI8503CO Bathroom Fixtures-Three Lights 375053

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728155929 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728155929 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8503CO Bathroom Fixtures-Three Lights - 375053 - Capital Lighting, Inc.
Columbus, OH, USA
DI8503CO Bathroom Fixtures-Three Lights
375053
DI8503CO Bathroom Fixtures-Three Lights 375053
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728155929 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 611728155929
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375053
Product Name DI8503CO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details