Capital Lighting, Inc. DI8504CO Bathroom Fixtures-Four Lights 375051

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728155936 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728155936 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8504CO Bathroom Fixtures-Four Lights - 375051 - Capital Lighting, Inc.
Columbus, OH, USA
DI8504CO Bathroom Fixtures-Four Lights
375051
DI8504CO Bathroom Fixtures-Four Lights 375051
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728155936 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 17
Product Name: Four Light Bath Fixture
UPC: 611728155936
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375051
Product Name DI8504CO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details