Capital Lighting, Inc. ADS5005DC Mid. Chandeliers-Glass Up 375045

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Cherry Weight: 24 Product Name: Five Light Chandelier UPC: 611728182239 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Cherry Weight: 24 Product Name: Five Light Chandelier UPC: 611728182239 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS5005DC Mid. Chandeliers-Glass Up - 375045 - Capital Lighting, Inc.
Columbus, OH, USA
ADS5005DC Mid. Chandeliers-Glass Up
375045
ADS5005DC Mid. Chandeliers-Glass Up 375045
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Cherry Weight: 24 Product Name: Five Light Chandelier UPC: 611728182239 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Cherry
Weight: 24
Product Name: Five Light Chandelier
UPC: 611728182239
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375045
Product Name ADS5005DC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details