Capital Lighting, Inc. ADS1504DC Mini Pendants-Rod 375043

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 46.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Cherry Weight: 4 Product Name: One Light Pendant UPC: 611728182192 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 46.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Cherry Weight: 4 Product Name: One Light Pendant UPC: 611728182192 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS1504DC Mini Pendants-Rod - 375043 - Capital Lighting, Inc.
Columbus, OH, USA
ADS1504DC Mini Pendants-Rod
375043
ADS1504DC Mini Pendants-Rod 375043
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 46.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Cherry Weight: 4 Product Name: One Light Pendant UPC: 611728182192 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 46.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Cherry
Weight: 4
Product Name: One Light Pendant
UPC: 611728182192
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375043
Product Name ADS1504DC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details