Capital Lighting, Inc. ADS2818DC Pendants-Drum Shade 375042

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Cherry Weight: 35 Product Name: Three Light Pendant UPC: 611728182222 Category: Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Cherry Weight: 35 Product Name: Three Light Pendant UPC: 611728182222 Category: Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS2818DC Pendants-Drum Shade - 375042 - Capital Lighting, Inc.
Columbus, OH, USA
ADS2818DC Pendants-Drum Shade
375042
ADS2818DC Pendants-Drum Shade 375042
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Cherry Weight: 35 Product Name: Three Light Pendant UPC: 611728182222 Category: Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Dark Cherry
Weight: 35
Product Name: Three Light Pendant
UPC: 611728182222
Category: Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375042
Product Name ADS2818DC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details