Capital Lighting, Inc. AST8604C Bathroom Fixtures-Four Lights 375035

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728179772 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728179772 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AST8604C Bathroom Fixtures-Four Lights - 375035 - Capital Lighting, Inc.
Columbus, OH, USA
AST8604C Bathroom Fixtures-Four Lights
375035
AST8604C Bathroom Fixtures-Four Lights 375035
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728179772 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.50
Length 7.50
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 10
Product Name: Four Light Bath Fixture
UPC: 611728179772
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375035
Product Name AST8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details