Capital Lighting, Inc. AST8601C Sconces-Drum Shades 375031

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: One LightBath Fixture UPC: 611728179758 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: One LightBath Fixture UPC: 611728179758 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AST8601C Sconces-Drum Shades - 375031 - Capital Lighting, Inc.
Columbus, OH, USA
AST8601C Sconces-Drum Shades
375031
AST8601C Sconces-Drum Shades 375031
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: One LightBath Fixture UPC: 611728179758 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 7
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728179758
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375031
Product Name AST8601C Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details