Capital Lighting, Inc. AST8602C Bathroom Fixtures-Two Lights 375030

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728179765 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728179765 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AST8602C Bathroom Fixtures-Two Lights - 375030 - Capital Lighting, Inc.
Columbus, OH, USA
AST8602C Bathroom Fixtures-Two Lights
375030
AST8602C Bathroom Fixtures-Two Lights 375030
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728179765 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Length 7.50
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 611728179765
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375030
Product Name AST8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details