PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 8.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 7
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181980
Category: Outdoor
Glass: Sandblasted
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375026 |
| Product Name | CYP8408WT Exterior -Wall Mount |
| Application | Residential; Outdoor |