Capital Lighting, Inc. CYP8409WT Exterior -Wall Mount 375023

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 13 Product Name: One Light Outdoor Wall Fixture UPC: 611728182000 Category: Outdoor Glass: Sandblasted Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 13 Product Name: One Light Outdoor Wall Fixture UPC: 611728182000 Category: Outdoor Glass: Sandblasted Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CYP8409WT Exterior -Wall Mount - 375023 - Capital Lighting, Inc.
Columbus, OH, USA
CYP8409WT Exterior -Wall Mount
375023
CYP8409WT Exterior -Wall Mount 375023
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 13 Product Name: One Light Outdoor Wall Fixture UPC: 611728182000 Category: Outdoor Glass: Sandblasted Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 10
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 13
Product Name: One Light Outdoor Wall Fixture
UPC: 611728182000
Category: Outdoor
Glass: Sandblasted
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375023
Product Name CYP8409WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details