Capital Lighting, Inc. DE8407K Exterior -Wall Mount 375022

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728177099 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728177099 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8407K Exterior -Wall Mount - 375022 - Capital Lighting, Inc.
Columbus, OH, USA
DE8407K Exterior -Wall Mount
375022
DE8407K Exterior -Wall Mount 375022
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728177099 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 6
Product Name: One Light Outdoor Wall Fixture
UPC: 611728177099
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375022
Product Name DE8407K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details