Capital Lighting, Inc. BWN5005TM Mid. Chandeliers-Glass Up 375016

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Teco Marrone Weight: 38 Product Name: Five Light Chandelier UPC: 611728182673 Category: Chandelier Glass: Acid Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Teco Marrone Weight: 38 Product Name: Five Light Chandelier UPC: 611728182673 Category: Chandelier Glass: Acid Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BWN5005TM Mid. Chandeliers-Glass Up - 375016 - Capital Lighting, Inc.
Columbus, OH, USA
BWN5005TM Mid. Chandeliers-Glass Up
375016
BWN5005TM Mid. Chandeliers-Glass Up 375016
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Teco Marrone Weight: 38 Product Name: Five Light Chandelier UPC: 611728182673 Category: Chandelier Glass: Acid Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Teco Marrone
Weight: 38
Product Name: Five Light Chandelier
UPC: 611728182673
Category: Chandelier
Glass: Acid Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375016
Product Name BWN5005TM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details