Capital Lighting, Inc. CAN8409WB Exterior -Wall Mount 375015

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728181256 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728181256 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAN8409WB Exterior -Wall Mount - 375015 - Capital Lighting, Inc.
Columbus, OH, USA
CAN8409WB Exterior -Wall Mount
375015
CAN8409WB Exterior -Wall Mount 375015
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728181256 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Extension: 10
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 6
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181256
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375015
Product Name CAN8409WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details