Capital Lighting, Inc. BWN8701TM Sconces-Single Glass 375011

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 5 Product Name: One Light Wall Fixture UPC: 611728182727 Category: Wall Sconce Glass: Acid Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 5 Product Name: One Light Wall Fixture UPC: 611728182727 Category: Wall Sconce Glass: Acid Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BWN8701TM Sconces-Single Glass - 375011 - Capital Lighting, Inc.
Columbus, OH, USA
BWN8701TM Sconces-Single Glass
375011
BWN8701TM Sconces-Single Glass 375011
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 5 Product Name: One Light Wall Fixture UPC: 611728182727 Category: Wall Sconce Glass: Acid Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Teco Marrone
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728182727
Category: Wall Sconce
Glass: Acid Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375011
Product Name BWN8701TM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details