Capital Lighting, Inc. CAN9011WB Exterior -Post/Pier Head 375009

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 8 Product Name: Two Light Outdoor Post Lantern UPC: 611728181270 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 8 Product Name: Two Light Outdoor Post Lantern UPC: 611728181270 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAN9011WB Exterior -Post/Pier Head - 375009 - Capital Lighting, Inc.
Columbus, OH, USA
CAN9011WB Exterior -Post/Pier Head
375009
CAN9011WB Exterior -Post/Pier Head 375009
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 8 Product Name: Two Light Outdoor Post Lantern UPC: 611728181270 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Weight: 8
Product Name: Two Light Outdoor Post Lantern
UPC: 611728181270
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375009
Product Name CAN9011WB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details