Capital Lighting, Inc. CY5005PN Mid. Chandeliers-Glass Up 375008

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Five Light Chandelier UPC: 611728179840 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Five Light Chandelier UPC: 611728179840 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CY5005PN Mid. Chandeliers-Glass Up - 375008 - Capital Lighting, Inc.
Columbus, OH, USA
CY5005PN Mid. Chandeliers-Glass Up
375008
CY5005PN Mid. Chandeliers-Glass Up 375008
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Five Light Chandelier UPC: 611728179840 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 31.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Palladian Bronze
Weight: 25
Product Name: Five Light Chandelier
UPC: 611728179840
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375008
Product Name CY5005PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details