Capital Lighting, Inc. CHI8407IB Exterior -Wall Mount 375004

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728180938 Category: Outdoor Glass: Clear Water Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728180938 Category: Outdoor Glass: Clear Water Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CHI8407IB Exterior -Wall Mount - 375004 - Capital Lighting, Inc.
Columbus, OH, USA
CHI8407IB Exterior -Wall Mount
375004
CHI8407IB Exterior -Wall Mount 375004
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728180938 Category: Outdoor Glass: Clear Water Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Extension: 9.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 8
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180938
Category: Outdoor
Glass: Clear Water
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375004
Product Name CHI8407IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details