Capital Lighting, Inc. 862 Sconces-Pocket 374993

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.38 Length 17.38 Bulb Type: Candelabra Wattage: 60 Finish: Antique Brass Product Name: Wall Sc-Rabn/Painted Bz UPC: 8322812158
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.38 Length 17.38 Bulb Type: Candelabra Wattage: 60 Finish: Antique Brass Product Name: Wall Sc-Rabn/Painted Bz UPC: 8322812158

Suppliers

Company
Product
Description
Supplier Links
862 Sconces-Pocket - 374993 - Capital Lighting, Inc.
Columbus, OH, USA
862 Sconces-Pocket
374993
862 Sconces-Pocket 374993
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.38 Length 17.38 Bulb Type: Candelabra Wattage: 60 Finish: Antique Brass Product Name: Wall Sc-Rabn/Painted Bz UPC: 8322812158

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.38
Length 17.38
Bulb
Type: Candelabra
Wattage: 60
Finish: Antique Brass
Product Name: Wall Sc-Rabn/Painted Bz
UPC: 8322812158

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374993
Product Name 862 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details