Capital Lighting, Inc. 9004 Pendants-Fabric Shade 374991

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Pndt-Pbz UPC: 8322900404
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Pndt-Pbz UPC: 8322900404

Suppliers

Company
Product
Description
Supplier Links
9004 Pendants-Fabric Shade - 374991 - Capital Lighting, Inc.
Columbus, OH, USA
9004 Pendants-Fabric Shade
374991
9004 Pendants-Fabric Shade 374991
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Pndt-Pbz UPC: 8322900404

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Pndt-Pbz
UPC: 8322900404

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374991
Product Name 9004 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details