Capital Lighting, Inc. 9005 Pendants-Drum Shade 374990

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Bronze Product Name: Pndt-Bz UPC: 8322900503
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Bronze Product Name: Pndt-Bz UPC: 8322900503

Suppliers

Company
Product
Description
Supplier Links
9005 Pendants-Drum Shade - 374990 - Capital Lighting, Inc.
Columbus, OH, USA
9005 Pendants-Drum Shade
374990
9005 Pendants-Drum Shade 374990
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Bronze Product Name: Pndt-Bz UPC: 8322900503

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Bronze
Product Name: Pndt-Bz
UPC: 8322900503

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374990
Product Name 9005 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details