Capital Lighting, Inc. 949 Lamps-Table Lamps 374977

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Product Name: One Light Table Lamp UPC: 8322949007 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Product Name: One Light Table Lamp UPC: 8322949007 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
949 Lamps-Table Lamps - 374977 - Capital Lighting, Inc.
Columbus, OH, USA
949 Lamps-Table Lamps
374977
949 Lamps-Table Lamps 374977
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Product Name: One Light Table Lamp UPC: 8322949007 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Amethyst
Product Name: One Light Table Lamp
UPC: 8322949007
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374977
Product Name 949 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details