Capital Lighting, Inc. 9938 COP Lamps-Table Lamps 374972

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper

Suppliers

Company
Product
Description
Supplier Links
9938 COP Lamps-Table Lamps - 374972 - Capital Lighting, Inc.
Columbus, OH, USA
9938 COP Lamps-Table Lamps
374972
9938 COP Lamps-Table Lamps 374972
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374972
Product Name 9938 COP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details