Capital Lighting, Inc. A282X Lamps-Table Lamps 374944

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701322 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701322 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A282X Lamps-Table Lamps - 374944 - Capital Lighting, Inc.
Columbus, OH, USA
A282X Lamps-Table Lamps
374944
A282X Lamps-Table Lamps 374944
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701322 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pumpkin Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701322
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374944
Product Name A282X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details