Capital Lighting, Inc. A285X Lamps-Table Lamps 374941

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701377 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701377 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A285X Lamps-Table Lamps - 374941 - Capital Lighting, Inc.
Columbus, OH, USA
A285X Lamps-Table Lamps
374941
A285X Lamps-Table Lamps 374941
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701377 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oxblood Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701377
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374941
Product Name A285X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details