Capital Lighting, Inc. W708 Sconces-Metal 374898

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 8.25 Extension: 7.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322222223 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 8.25 Extension: 7.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322222223 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W708 Sconces-Metal - 374898 - Capital Lighting, Inc.
Columbus, OH, USA
W708 Sconces-Metal
374898
W708 Sconces-Metal 374898
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 8.25 Extension: 7.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322222223 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.38
Height: 8.25
Extension: 7.13
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 8322222223
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374898
Product Name W708 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details