Capital Lighting, Inc. S765 Lamps-Desk/Piano Lamps 374897

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.50 Height: 12.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322901203 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.50 Height: 12.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322901203 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S765 Lamps-Desk/Piano Lamps - 374897 - Capital Lighting, Inc.
Columbus, OH, USA
S765 Lamps-Desk/Piano Lamps
374897
S765 Lamps-Desk/Piano Lamps 374897
PRODUCT DETAILS / SPECS Width/Dia: 0.50 Height: 12.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322901203 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 0.50
Height: 12.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322901203
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374897
Product Name S765 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details