Capital Lighting, Inc. S766 Lamps-Floor Lamps 374894

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 42.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322723225 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 42.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322723225 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S766 Lamps-Floor Lamps - 374894 - Capital Lighting, Inc.
Columbus, OH, USA
S766 Lamps-Floor Lamps
374894
S766 Lamps-Floor Lamps 374894
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 42.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322723225 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 0.75
Height: 42.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322723225
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374894
Product Name S766 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details