Capital Lighting, Inc. S861 Foyer/Hall Lanterns-Glass w/Frame 374893

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 35.13 Bulb Type: Candelabra Wattage: 60 Finish: Antique Silver Product Name: Pendant UPC: 8322702183 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 35.13 Bulb Type: Candelabra Wattage: 60 Finish: Antique Silver Product Name: Pendant UPC: 8322702183 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S861 Foyer/Hall Lanterns-Glass w/Frame - 374893 - Capital Lighting, Inc.
Columbus, OH, USA
S861 Foyer/Hall Lanterns-Glass w/Frame
374893
S861 Foyer/Hall Lanterns-Glass w/Frame 374893
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 35.13 Bulb Type: Candelabra Wattage: 60 Finish: Antique Silver Product Name: Pendant UPC: 8322702183 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 35.13
Bulb
Type: Candelabra
Wattage: 60
Finish: Antique Silver
Product Name: Pendant
UPC: 8322702183
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374893
Product Name S861 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details