Capital Lighting, Inc. YL738 Lamps-Table Lamps 374878

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417384 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417384 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
YL738 Lamps-Table Lamps - 374878 - Capital Lighting, Inc.
Columbus, OH, USA
YL738 Lamps-Table Lamps
374878
YL738 Lamps-Table Lamps 374878
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417384 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Kb Yellow Stock Color
Product Name: One Light Table Lamp
UPC: 8322417384
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374878
Product Name YL738 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details