Capital Lighting, Inc. YL732 Lamps-Table Lamps 374873

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417322 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417322 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
YL732 Lamps-Table Lamps - 374873 - Capital Lighting, Inc.
Columbus, OH, USA
YL732 Lamps-Table Lamps
374873
YL732 Lamps-Table Lamps 374873
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417322 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 25.88
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Kb Yellow Stock Color
Product Name: One Light Table Lamp
UPC: 8322417322
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374873
Product Name YL732 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details