Capital Lighting, Inc. YL736 Lamps-Table Lamps 374872

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 27.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322417360 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 27.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322417360 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
YL736 Lamps-Table Lamps - 374872 - Capital Lighting, Inc.
Columbus, OH, USA
YL736 Lamps-Table Lamps
374872
YL736 Lamps-Table Lamps 374872
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 27.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322417360 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 27.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322417360
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374872
Product Name YL736 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details