Capital Lighting, Inc. Z463 Lamps-Floor Lamps 374865

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 49.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322813520 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 49.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322813520 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z463 Lamps-Floor Lamps - 374865 - Capital Lighting, Inc.
Columbus, OH, USA
Z463 Lamps-Floor Lamps
374865
Z463 Lamps-Floor Lamps 374865
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 49.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322813520 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.75
Height: 49.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322813520
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374865
Product Name Z463 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details